CAP, 3300UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3300µF; Voltage(DC):6.3V; ESR:0.06ohm; Lifetime @ Temperature:5000 hours @ 105°C; Polarity:Polar; Product Range:Medium-size FK Series RoHS Compliant: Yes
Aluminum Electrolytic Capacitors - SMD 6.3VDC 3300uF 20% Anti-Vibe AEC-Q200
CAP ALUM 3300UF 20% 6.3V SMD
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 26AH6610 | EEE-FK0J332AV | EEE-FK0J332AV |
| Product Name | Cap, 3300Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic | Aluminum Electrolytic Capacitors - SMD | Capacitors - Aluminum Electrolytic Capacitors |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | |
| Capacitance Range | 3300 microF | 3300 microF | |
| WVDC | 6.3 volts | 6.3 volts |