Panasonic Aluminum Electrolytic Capacitors - SMD EEE-FK0J182SP

Description
Aluminum Electrolytic Capacitors - SMD 6.3volts 1800uF SMD AEC-Q200 Reflow Only
Datasheet
Description
Aluminum Electrolytic Capacitors - SMD 6.3volts 1800uF SMD AEC-Q200 Reflow Only
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Aluminum Electrolytic Capacitors - SMD
EEE-FK0J182SP
Aluminum Electrolytic Capacitors - SMD EEE-FK0J182SP
Aluminum Electrolytic Capacitors - SMD 6.3volts 1800uF SMD AEC-Q200 Reflow Only

Aluminum Electrolytic Capacitors - SMD 6.3volts 1800uF SMD AEC-Q200 Reflow Only

Buy Now Datasheet
Capacitor Case / Package Panasonic - 82Y0591 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Case / Package Panasonic
82Y0591
Capacitor Case / Package Panasonic 82Y0591
Capacitor Case / Package:Radial Can - SMD; Capacitance:1800µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitance Tolerance:± 20%; Product Diameter:10mm RoHS Compliant: Yes

Capacitor Case / Package:Radial Can - SMD; Capacitance:1800µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitance Tolerance:± 20%; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitor Case / Package Panasonic - 78Y4820 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Case / Package Panasonic
78Y4820
Capacitor Case / Package Panasonic 78Y4820
Capacitor Case / Package:Radial Can - SMD; Capacitance:1800µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitance Tolerance:± 20%; Product Diameter:10mm RoHS Compliant: Yes

Capacitor Case / Package:Radial Can - SMD; Capacitance:1800µF; Voltage(DC):6.3V; ESR:0.08ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FKS Series; Capacitance Tolerance:± 20%; Product Diameter:10mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FK0J182SP - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FK0J182SP
Capacitors - Aluminum Electrolytic Capacitors EEE-FK0J182SP
CAP ALUM 1800UF 20% 6.3V SMD

CAP ALUM 1800UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FK0J182SP 82Y0591 EEE-FK0J182SP
Product Name Aluminum Electrolytic Capacitors - SMD Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 1800 microF 1800 microF
Capacitance Tolerance 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Capacitive Voltage-reduction Capacitors - W49(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 338-101C303U100CE2D-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers