CAP ALUM 1000UF 20% 6.3V SMD
Aluminum Electrolytic Capacitors - SMD 6.3VDC 1000uF 20% Anti-Vibe AEC-Q200
CAP, 1000UF, 6.3V, ALU ELEC, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:1000µF; Voltage(DC):6.3V; ESR:0.16ohm; Lifetime @ Temperature:2000 hours @ 105°C; Polarity:Polar; Product Range:FK Series; Product Diameter:8mm RoHS Compliant: Yes
| Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | EEE-FK0J102AV | EEE-FK0J102AV | 26AH6597 |
| Product Name | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors - SMD | Cap, 1000Uf, 6.3V, Alu Elec, Smd; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Chip Capacitor | ||
| Technology | Single-Layer | ||
| Applications | Automotive; Automotive, High Temperature Reflow | ||
| Capacitance Type | Fixed | Fixed | |
| Features | Polarized | Polarized |