Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-FC1V3R3R

Description
CAP ALUM 3.3UF 20% 35V SMD
Datasheet
Description
CAP ALUM 3.3UF 20% 35V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-FC1V3R3R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FC1V3R3R
Capacitors - Aluminum Electrolytic Capacitors EEE-FC1V3R3R
CAP ALUM 3.3UF 20% 35V SMD

CAP ALUM 3.3UF 20% 35V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 3.3Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic - 91K9627 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3.3Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic
91K9627
Aluminum Electrolytic Capacitor, 3.3Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic 91K9627
ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:FC Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:FC Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitor, 3.3Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 01X0819 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3.3Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
01X0819
Aluminum Electrolytic Capacitor, 3.3Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 01X0819
ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FC SeriesRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-FC1V3R3R 91K9627 01X0819
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 3.3Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 3.3Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504B183K101P-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701298 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Coin Cell Supercapacitor - SCCA - SCHURTER Inc
Specs
Configuration / Form Factor Leaded Capacitor
Technology Ultracapacitor
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers