Panasonic CAP ALUM 100UF 20% 10V SMD EEE-FC1A101AP

Description
CAP ALUM 100UF 20% 10V SMD
Datasheet
Description
CAP ALUM 100UF 20% 10V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP ALUM 100UF 20% 10V SMD - 590-EEE-FC1A101AP - Utmel Electronic Limited
Hong Kong, China
CAP ALUM 100UF 20% 10V SMD
590-EEE-FC1A101AP
CAP ALUM 100UF 20% 10V SMD 590-EEE-FC1A101AP
CAP ALUM 100UF 20% 10V SMD

CAP ALUM 100UF 20% 10V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 100Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic - 13M4866 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic
13M4866
Aluminum Electrolytic Capacitor, 100Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic 13M4866
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 10V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:FC Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 10V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Product Range:FC Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electorlytic Capacitor, 100Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 94W2374 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electorlytic Capacitor, 100Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
94W2374
Aluminum Electorlytic Capacitor, 100Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 94W2374
ALUMINUM ELECTORLYTIC CAPACITOR, 100UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FC SeriesRoHS Compliant: Yes

ALUMINUM ELECTORLYTIC CAPACITOR, 100UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:FC SeriesRoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-FC1A101AP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-FC1A101AP
Capacitors - Aluminum Electrolytic Capacitors EEE-FC1A101AP
CAP ALUM 100UF 20% 10V SMD

CAP ALUM 100UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 590-EEE-FC1A101AP 13M4866 94W2374 EEE-FC1A101AP
Product Name CAP ALUM 100UF 20% 10V SMD Aluminum Electrolytic Capacitor, 100Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic Aluminum Electorlytic Capacitor, 100Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 C (-40 F) -40 to 105 C (-40 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors ALUMINUM (WET)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701077 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C663U020EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers