6.3V 68uF 20% 105C Aluminum Electrolytic Capacitor SMD Product overview: EEE-FC0J680P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 6.3V, 68uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 6.3V, 68uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-FC0J680P can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Part Status: Obsolete
Lifetime @ Temp.: 2500 Hrs @ 125°C
Operating Temperature: -40°C ~ 85°C
Polarization: Either
Ripple Current @ Low Frequency: 45 mA @ 120 Hz
Ripple Current @ High Frequency: 165 mA @ 100 kHz
Impedance: Not Required(ohm)
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Height - Seated (Max): 0.228" (5.80mm)
Mounting Type: Fixed
SMD Aluminium Electrolytic Capacitor, AEC-Q200 FC Series, 68 F, 6.3 V, Radial Can - SMD, 6.3 mm RoHS Compliant: Yes
CAP ALUM 68UF 20% 6.3V SMD
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEE-FC0J680P | 49W4624 | EEE-FC0J680P | |
| Product Name | SMD 6.3V 68uF Capacitor | Connectors,Interconnects | Smd Aluminium Electrolytic Capacitor, Aec-Q200 Fc Series, 68 F, 6.3 V, Radial Can Smd, 6.3 Mm Rohs Compliant Panasonic | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Chip Capacitor | |
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 68 microF | 68 microF |