Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-2AA220UP

Description
CAP ALUM 22UF 20% 100V SMD
Datasheet
Description
CAP ALUM 22UF 20% 100V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-2AA220UP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-2AA220UP
Capacitors - Aluminum Electrolytic Capacitors EEE-2AA220UP
CAP ALUM 22UF 20% 100V SMD

CAP ALUM 22UF 20% 100V SMD

Supplier's Site
Cap 22Uf 100Vdc 20% 8 X 10.2Mm Smd 55Ma 2000 Hr Rohs Compliant Panasonic - 81AC8289 - Newark, An Avnet Company
Chicago, IL, United States
Cap 22Uf 100Vdc 20% 8 X 10.2Mm Smd 55Ma 2000 Hr Rohs Compliant Panasonic
81AC8289
Cap 22Uf 100Vdc 20% 8 X 10.2Mm Smd 55Ma 2000 Hr Rohs Compliant Panasonic 81AC8289
CAP 22UF 100VDC 20% 8 X 10.2MM SMD 55MA 2000 HR ROHS COMPLIANT: YES

CAP 22UF 100VDC 20% 8 X 10.2MM SMD 55MA 2000 HR ROHS COMPLIANT: YES

Supplier's Site
Aluminum Electrolytic Capacitor, 22Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic - 53W3860 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic
53W3860
Aluminum Electrolytic Capacitor, 22Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic 53W3860
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 100V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 100V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 22Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W5181 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W5181
Aluminum Electrolytic Capacitor, 22Uf, 100V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W5181
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 100V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):100V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number EEE-2AA220UP 81AC8289 53W3860
Product Name Capacitors - Aluminum Electrolytic Capacitors Cap 22Uf 100Vdc 20% 8 X 10.2Mm Smd 55Ma 2000 Hr Rohs Compliant Panasonic Aluminum Electrolytic Capacitor, 22Uf, 100V, 20%, Smd; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C243U050EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers