ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 35V, 20%, SMD, FULL REEL; AE Capacitor Case:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:S; MSL:- RoHS Compliant: Yes
CAP ALUM 4.7UF 20% 35V SMD
CAP ALUM 4.7UF 20% 35V SMD
| Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 97W7096 | EEE-1VA4R7SR | EEE-1VA4R7SR |
| Product Name | Aluminum Electrolytic Capacitor, 4.7Uf, 35V, 20%, Smd, Full Reel; Ae Capacitor Case Panasonic | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor |
| Capacitance Type | Fixed | Fixed | Fixed |
| RoHS Compliant | Yes | ||
| Features | Polarized | Polarized | Polarized |
| Capacitance Range | 4.7 microF | 4.7 microF | 4.7 microF |