Panasonic Aluminum Capacitors - EEE-1VA221UP EEE-1VA221UP

Description
Manufacturer: Panasonic Win Source Part Number: 917854-EEE-1VA221UP Series: S Operating Temperature Range: -40°C ~ 85°C Features: 220 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 85°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE3955DKR, EEE1VA221UP, PCE3955TR, Q6498582F, PCE3955CT
Request a Quote Datasheet
Description
Manufacturer: Panasonic Win Source Part Number: 917854-EEE-1VA221UP Series: S Operating Temperature Range: -40°C ~ 85°C Features: 220 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 85°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE3955DKR, EEE1VA221UP, PCE3955TR, Q6498582F, PCE3955CT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - EEE-1VA221UP - 917854-EEE-1VA221UP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-1VA221UP
917854-EEE-1VA221UP
Aluminum Capacitors - EEE-1VA221UP 917854-EEE-1VA221UP
Manufacturer: Panasonic Win Source Part Number: 917854-EEE-1VA221UP Series: S Operating Temperature Range: -40°C ~ 85°C Features: 220 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 85°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 86 pct. Supply and Demand Status: Balance Quantity per package: 500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: PCE3955DKR, EEE1VA221UP, PCE3955TR, Q6498582F, PCE3955CT

Manufacturer: Panasonic
Win Source Part Number: 917854-EEE-1VA221UP
Series: S
Operating Temperature Range: -40°C ~ 85°C
Features: 220 µF 35 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 85°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 86 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: PCE3955DKR, EEE1VA221UP, PCE3955TR, Q6498582F, PCE3955CT

Buy Now Datasheet
Singapore, Singapore
SMD 220uF 35V Capacitor
58-EEE-1VA221UP
SMD 220uF 35V Capacitor 58-EEE-1VA221UP
220uF 35V Aluminum Electrolytic Capacitor, Radial, SMD Product overview: EEE-1VA221UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1VA221UP can be used for catalog matching and distributor lookup.

220uF 35V Aluminum Electrolytic Capacitor, Radial, SMD Product overview: EEE-1VA221UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1VA221UP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-1VA221UP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-1VA221UP
Capacitors - Aluminum Electrolytic Capacitors EEE-1VA221UP
CAP ALUM 220UF 20% 35V SMD

CAP ALUM 220UF 20% 35V SMD

Supplier's Site
Aluminum Electrolytic Capacitors - EEE-1VA221UP - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-1VA221UP
Aluminum Electrolytic Capacitors EEE-1VA221UP
CAP ALUM 220UF 20% 35V SMD

CAP ALUM 220UF 20% 35V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 220Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic - 53W3849 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 220Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic
53W3849
Aluminum Electrolytic Capacitor, 220Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic 53W3849
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 917854-EEE-1VA221UP 58-EEE-1VA221UP EEE-1VA221UP EEE-1VA221UP 53W3849
Product Name Aluminum Capacitors - EEE-1VA221UP SMD 220uF 35V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 220Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Mounting Style Surface Mount Technology Surface Mount Technology; Radial, Can - SMD Surface Mount Technology; Surface Mount
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor Chip Capacitor; Surface Mount
RoHS Compliant Yes Yes
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701262 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C453U020AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01500912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.50E-5 microF
View Details
6 suppliers
Capacitor - 60-0603B103K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers