Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-1VA220WR

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1328536-EEE-1VA220WR Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.197" Dia (5.00mm) Applications: Automotive Height - Seated (Max): 0.213" (5.40mm) Standard Package: 1,000 Mounting: Surface Mount Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 35 V Ratings: AEC-Q200 Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEE1VA220WR,PCE3953C T,PCE3953TR,PCE3953D KR Base Product Number: EEE-1VA Product Status: Not For New Designs RoHS Status: RoHS Compliant Ripple Current @ Low Frequency: 36 mA @ 120 Hz Ripple Current @ High Frequency: 61.2 mA @ 10 kHz
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1328536-EEE-1VA220WR Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.197" Dia (5.00mm) Applications: Automotive Height - Seated (Max): 0.213" (5.40mm) Standard Package: 1,000 Mounting: Surface Mount Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 35 V Ratings: AEC-Q200 Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEE1VA220WR,PCE3953C T,PCE3953TR,PCE3953D KR Base Product Number: EEE-1VA Product Status: Not For New Designs RoHS Status: RoHS Compliant Ripple Current @ Low Frequency: 36 mA @ 120 Hz Ripple Current @ High Frequency: 61.2 mA @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1328536-EEE-1VA220WR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1328536-EEE-1VA220WR
Capacitors - Aluminum Electrolytic Capacitors 1328536-EEE-1VA220WR
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1328536-EEE-1VA220WR Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Reel - TR Size / Dimension: 0.197" Dia (5.00mm) Applications: Automotive Height - Seated (Max): 0.213" (5.40mm) Standard Package: 1,000 Mounting: Surface Mount Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 35 V Ratings: AEC-Q200 Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm) Temperature Range - Operating: -40°C ~ 85°C Case / Package: Radial, Can - SMD ECCN: EAR99 Fake Threat In the Open Market: 85 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEE1VA220WR,PCE3953C T,PCE3953TR,PCE3953D KR Base Product Number: EEE-1VA Product Status: Not For New Designs RoHS Status: RoHS Compliant Ripple Current @ Low Frequency: 36 mA @ 120 Hz Ripple Current @ High Frequency: 61.2 mA @ 10 kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1328536-EEE-1VA220WR
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Reel - TR
Size / Dimension: 0.197" Dia (5.00mm)
Applications: Automotive
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 1,000
Mounting: Surface Mount
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 35 V
Ratings: AEC-Q200
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.209" L x 0.209" W (5.30mm x 5.30mm)
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: Radial, Can - SMD
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: EEE1VA220WR,PCE3953CT,PCE3953TR,PCE3953DKR
Base Product Number: EEE-1VA
Product Status: Not For New Designs
RoHS Status: RoHS Compliant
Ripple Current @ Low Frequency: 36 mA @ 120 Hz
Ripple Current @ High Frequency: 61.2 mA @ 10 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 22uF 35V Capacitor
58-EEE-1VA220WR
SMD 22uF 35V Capacitor 58-EEE-1VA220WR
22uF 35V 20% Radial Aluminum Electrolytic Capacitor SMD Product overview: EEE-1VA220WR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1VA220WR can be used for catalog matching and distributor lookup.

22uF 35V 20% Radial Aluminum Electrolytic Capacitor SMD Product overview: EEE-1VA220WR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1VA220WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic - 53W3846 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic
53W3846
Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic 53W3846
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 35V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W5160 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W5160
Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W5160
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 35V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEE-1VA220WR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-1VA220WR
Capacitors - Aluminum Electrolytic Capacitors EEE-1VA220WR
CAP ALUM 22UF 20% 35V SMD

CAP ALUM 22UF 20% 35V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1328536-EEE-1VA220WR 58-EEE-1VA220WR 53W3846 EEE-1VA220WR
Product Name Capacitors - Aluminum Electrolytic Capacitors SMD 22uF 35V Capacitor Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Smd; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
RoHS Compliant Yes Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Capacitors - Aluminum Electrolytic Capacitors - 107UVK016MEL - Acme Chip Technology Co., Limited
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
View Details
Aluminium Capacitors - 1701146 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details