Alternative Parts (Cross-Reference): Cross
Manufacturer: Panasonic Electronic Components
Category: Capacitors Aluminum Electrolytic Capacitors
Series: S
Packaging: Tape & Reel (TR)
Tolerance: ±20%
Capacitance: 22 µF
Operating Temperature Range: -40°C ~ 85°C
22uF 35V 20% Aluminum Electrolytic Capacitor SMD Product overview: EEE-1VA220SP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22uF, 35V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 22uF, 35V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1VA220SP can be used for catalog matching and distributor lookup.
CAP ALUM 22UF 20% 35V SMD
CAP ALUM 22UF 20% 35V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 35V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:22µF; Voltage(DC):35V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:S; Ripple Current AC:60mA RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEE-1VA220SP | EEE-1VA220SP | EEE-1VA220SP | 96K9442 | |
| Product Name | Capacitors Aluminum Electrolytic Capacitors | SMD 22uF 35V Capacitor | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 22Uf, 35V, 20%, Smd; Ae Capacitor Case Panasonic |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Capacitance Range | 22 microF | 22 microF | 22 microF | 22 microF | 22 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) | ||
| Packing Method | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR)Cut Tape (CT)Digi-ReelR | Tape Reel | ||
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor | Chip Capacitor |