Manufacturer: Panasonic
Win Source Part Number: 917853-EEE-1JA470P
Series: S
Operating Temperature Range: -40°C ~ 85°C
Features: 47 µF 63 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 85°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 75 pct.
Supply and Demand Status: Balance
Quantity per package: 500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: P19479DKR, EEE1JA470P, P19479CT, P19479TR, EEE-1JA470P-ND, P19479-ND, Q2806601, P19479
CAP ALUM 47UF 20% 63V SMD Product overview: EEE-1JA470P from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 47UF, 63V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 47UF, 63V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1JA470P can be used for catalog matching and distributor lookup.
CAP ALUM 47UF 20% 63V SMD
CAP ALUM 47UF 20% 63V SMD
Al Lytic Cap, SMT VS Series, 85C Pb-Free RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 917853-EEE-1JA470P | 58-EEE-1JA470P | EEE-1JA470P | EEE-1JA470P | 49W5145 |
| Product Name | Aluminum Capacitors - EEE-1JA470P | SMD 47UF 63V Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Al Lytic Cap, Smt Vs Series, 85C Pb-Free Rohs Compliant Panasonic |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Mounting Style | Surface Mount Technology | Surface Mount Technology; Radial, Can - SMD | Surface Mount Technology; Surface Mount | ||
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | Chip Capacitor; Surface Mount | ||
| RoHS Compliant | Yes | Yes | |||
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic |