Panasonic SMD 50 V Interface Transceiver IC EEE-1HA4R7WR

Description
PANASONIC ELECTRONIC COMPONENTS EEE1HA4R7WR SMD Aluminium Electrolytic Capacitor, Radial Can - SMD, 4.7 F, 50 V, S Series Product overview: EEE-1HA4R7WR from Panasonic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 50 V, Interface Transceiver IC, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1HA4R7WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PANASONIC ELECTRONIC COMPONENTS EEE1HA4R7WR SMD Aluminium Electrolytic Capacitor, Radial Can - SMD, 4.7 F, 50 V, S Series Product overview: EEE-1HA4R7WR from Panasonic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 50 V, Interface Transceiver IC, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1HA4R7WR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50 V Interface Transceiver IC
58-EEE-1HA4R7WR
SMD 50 V Interface Transceiver IC 58-EEE-1HA4R7WR
PANASONIC ELECTRONIC COMPONENTS EEE1HA4R7WR SMD Aluminium Electrolytic Capacitor, Radial Can - SMD, 4.7 F, 50 V, S Series Product overview: EEE-1HA4R7WR from Panasonic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 50 V, Interface Transceiver IC, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1HA4R7WR can be used for catalog matching and distributor lookup.

PANASONIC ELECTRONIC COMPONENTS EEE1HA4R7WR SMD Aluminium Electrolytic Capacitor, Radial Can - SMD, 4.7 F, 50 V, S Series Product overview: EEE-1HA4R7WR from Panasonic is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50 V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, SMD, 50 V, Interface Transceiver IC, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1HA4R7WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces
Product Number 58-EEE-1HA4R7WR
Product Name SMD 50 V Interface Transceiver IC
Device Type Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

SOIC Interface Transceiver IC - 722-SI3015-F-FSR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Pins 16 #
View Details
Latched Source Driver, 5.5V, Dip-18; No. Of Digits Allegro Microsystems - 31K6673 - Newark, An Avnet Company
Specs
Supply Voltage Other; 3V
Operating Temperature -20 C (-4 F)
Pins 18 #
View Details
Interface module - 289-406 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 55 C (-4 to 131 F)
View Details
Line Interface ICs - 1898034 - RS Components, Ltd.
Specs
Technology RS232
Device Type Receiver; Transmitter; Transceiver; Receiver
Features RoHS
View Details