ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 47UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:47µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 53W3828 |
| Product Name | Aluminum Electrolytic Capacitor, 47Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |