CAP ALUM 2.2UF 20% 50V SMD
CAP ALUM 2.2UF 20% 50V SMD
CAP ALUM 2.2UF 20% 50V SMD
| Utmel Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 590-EEE-1HA2R2AR | EEE-1HA2R2AR | EEE-1HA2R2AR |
| Product Name | CAP ALUM 2.2UF 20% 50V SMD | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor | Chip Capacitor; Surface Mount | Leaded Capacitor; Chip Capacitor |
| RoHS Compliant | Yes | ||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | |
| Electrostatic Capacitors | ALUMINUM |