Manufacturer: Panasonic Electronic Components
Category: Capacitors- Aluminum Electrolytic Capacitors
Series: S
Package: Tape & Reel (TR) Cut Tape (CT)
Product Status: Active
Base Product Number: EEE-1HA
Operating Temperature: -40°C ~ 85°C
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Size / Dimension: 0.394" Dia (10.00mm)
220uF 50V Aluminum Electrolytic Capacitor, SMD, 300mA Product overview: EEE-1HA221UAP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 220uF, 50V, 300mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 220uF, 50V, 300mA, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1HA221UAP can be used for catalog matching and distributor lookup.
CAP ALUM 220UF 20% 50V SMD
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 50V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes
ALUMINUM ELECTROLYTIC CAPACITOR, 220UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:220µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 58-EEE-1HA221UAP | EEE-1HA221UAP | 49W5116 | |
| Product Name | Capacitors- Aluminum Electrolytic Capacitors | SMD 220uF 50V 300mA Capacitor | Capacitors - Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitor, 220Uf, 50V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor; Chip Capacitor | ||
| RoHS Compliant | Yes | Yes | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Electrolytic Capacitors | Aluminum Electrolytic | |||
| Capacitance Range | 220 microF | 220 microF | 220 microF |