Panasonic SMD 50V 10uF Capacitor EEE-1HA100SP

Description
50V 10uF Radial Aluminum Electrolytic Capacitor, SMD Product overview: EEE-1HA100SP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1HA100SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
50V 10uF Radial Aluminum Electrolytic Capacitor, SMD Product overview: EEE-1HA100SP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1HA100SP can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 50V 10uF Capacitor
58-EEE-1HA100SP
SMD 50V 10uF Capacitor 58-EEE-1HA100SP
50V 10uF Radial Aluminum Electrolytic Capacitor, SMD Product overview: EEE-1HA100SP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1HA100SP can be used for catalog matching and distributor lookup.

50V 10uF Radial Aluminum Electrolytic Capacitor, SMD Product overview: EEE-1HA100SP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50V, 10uF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 50V, 10uF, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1HA100SP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - EEE-1HA100SP - 917849-EEE-1HA100SP - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-1HA100SP
917849-EEE-1HA100SP
Aluminum Capacitors - EEE-1HA100SP 917849-EEE-1HA100SP
Manufacturer: Panasonic Win Source Part Number: 917849-EEE-1HA100SP Series: S Operating Temperature Range: -40°C ~ 85°C Features: 10 µF 50 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 85°C Package: Radial, Can - SMD Package: Reel - TR Mounting: Surface Mount Categories: Capacitors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 49 Weeks REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEE1HA100SP, Q5625697, PCE3914TR, PCE3914DKR, PCE3914CT

Manufacturer: Panasonic
Win Source Part Number: 917849-EEE-1HA100SP
Series: S
Operating Temperature Range: -40°C ~ 85°C
Features: 10 µF 50 V Aluminum Electrolytic Capacitors Radial, Can - SMD - 2000 Hrs @ 85°C
Package: Radial, Can - SMD
Package: Reel - TR
Mounting: Surface Mount
Categories: Capacitors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 49 Weeks
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: EEE1HA100SP, Q5625697, PCE3914TR, PCE3914DKR, PCE3914CT

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 10Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic - 96K9437 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic
96K9437
Aluminum Electrolytic Capacitor, 10Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic 96K9437
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 50V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):50V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes

Supplier's Site
Aluminum Electrolytic Capacitors - EEE-1HA100SP - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-1HA100SP
Aluminum Electrolytic Capacitors EEE-1HA100SP
CAP ALUM 10UF 20% 50V SMD

CAP ALUM 10UF 20% 50V SMD

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-1HA100SP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-1HA100SP
Capacitors - Aluminum Electrolytic Capacitors EEE-1HA100SP
CAP ALUM 10UF 20% 50V SMD

CAP ALUM 10UF 20% 50V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-1HA100SP 917849-EEE-1HA100SP 96K9437 EEE-1HA100SP EEE-1HA100SP
Product Name SMD 50V 10uF Capacitor Aluminum Capacitors - EEE-1HA100SP Aluminum Electrolytic Capacitor, 10Uf, 50V, 20%, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Chip Capacitor; Surface Mount Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-412-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 200000 microF
View Details
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details
Aluminum Electrolytic - 106AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
5 suppliers