Panasonic SMD 3.3uF 25V Capacitor EEE-1EA3R3NR

Description
3.3uF 25V 20% Aluminum Electrolytic Capacitor, SMD Product overview: EEE-1EA3R3NR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1EA3R3NR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3.3uF 25V 20% Aluminum Electrolytic Capacitor, SMD Product overview: EEE-1EA3R3NR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1EA3R3NR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 3.3uF 25V Capacitor
58-EEE-1EA3R3NR
SMD 3.3uF 25V Capacitor 58-EEE-1EA3R3NR
3.3uF 25V 20% Aluminum Electrolytic Capacitor, SMD Product overview: EEE-1EA3R3NR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1EA3R3NR can be used for catalog matching and distributor lookup.

3.3uF 25V 20% Aluminum Electrolytic Capacitor, SMD Product overview: EEE-1EA3R3NR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 3.3uF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 3.3uF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1EA3R3NR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 1057262-EEE-1EA3R3NR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1057262-EEE-1EA3R3NR
Capacitors - Aluminum Electrolytic Capacitors 1057262-EEE-1EA3R3NR
Win Source Part Number: 1057262-EEE-1EA3R3NR Category: Capacitors>Aluminum Electrolytic Capacitors Series: S Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.213" (5.40mm) Standard Package: 2,000 Mounting: SMD (SMT) Capacitance: 3.3 µF Tolerance: ±20% Voltage - Rated: 25 V Ratings: AEC-Q200 Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Bi-Polar Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.157" Dia (4.00mm) Alternative Parts (Cross-Reference): EDK335M035A9BAA; ECE-V1EA3R3NR; UWX1V3R3MCL2GB; EEE1HA3R3SR; UWX1H3R3MCL1GB; EEE-1HA3R3NP; UUT1H3R3MCL1GSEEE1EA 3R3NR; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: PCE4292TR,EEE1EA3R3N R,PCE4292CT,PCE4292D KR Base Product Number: EEE-1EA Ripple Current @ Low Frequency: 12 mA @ 120 Hz Ripple Current @ High Frequency: 20.4 mA @ 10 kHz

Win Source Part Number: 1057262-EEE-1EA3R3NR
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: S
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 2,000
Mounting: SMD (SMT)
Capacitance: 3.3 µF
Tolerance: ±20%
Voltage - Rated: 25 V
Ratings: AEC-Q200
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Bi-Polar
Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.157" Dia (4.00mm)
Alternative Parts (Cross-Reference): EDK335M035A9BAA; ECE-V1EA3R3NR; UWX1V3R3MCL2GB; EEE1HA3R3SR; UWX1H3R3MCL1GB; EEE-1HA3R3NP; UUT1H3R3MCL1GSEEE1EA3R3NR;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: PCE4292TR,EEE1EA3R3NR,PCE4292CT,PCE4292DKR
Base Product Number: EEE-1EA
Ripple Current @ Low Frequency: 12 mA @ 120 Hz
Ripple Current @ High Frequency: 20.4 mA @ 10 kHz

Buy Now Datasheet
Aluminum Electrolytic Capacitor, 3.3Uf, 25V, 20%, Smd; Capacitor Case / Package Panasonic - 53W3798 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3.3Uf, 25V, 20%, Smd; Capacitor Case / Package Panasonic
53W3798
Aluminum Electrolytic Capacitor, 3.3Uf, 25V, 20%, Smd; Capacitor Case / Package Panasonic 53W3798
ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 25V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Ripple Current:12mARoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 25V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; Ripple Current:12mARoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 3.3Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W5077 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 3.3Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W5077
Aluminum Electrolytic Capacitor, 3.3Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W5077
ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 3.3UF, 25V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:3.3µF; Voltage(DC):25V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-1EA3R3NR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-1EA3R3NR
Capacitors - Aluminum Electrolytic Capacitors EEE-1EA3R3NR
CAP ALUM 3.3UF 20% 25V SMD

CAP ALUM 3.3UF 20% 25V SMD

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-1EA3R3NR 1057262-EEE-1EA3R3NR 53W3798 49W5077 EEE-1EA3R3NR
Product Name SMD 3.3uF 25V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 3.3Uf, 25V, 20%, Smd; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 3.3Uf, 25V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 3.3 microF 3.3 microF 3.3 microF 3.3 microF 3.3 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-380LX101M400J012 - New Yorker Electronics Co., Inc.
Specs
Capacitance Type Fixed
Operating Temperature 85 C (185 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details