Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-1CA4R7NR

Description
CAP ALUM 4.7UF 20% 16V SMD
Datasheet
Description
CAP ALUM 4.7UF 20% 16V SMD
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEE-1CA4R7NR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-1CA4R7NR
Capacitors - Aluminum Electrolytic Capacitors EEE-1CA4R7NR
CAP ALUM 4.7UF 20% 16V SMD

CAP ALUM 4.7UF 20% 16V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 4.7Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W5049 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 4.7Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W5049
Aluminum Electrolytic Capacitor, 4.7Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W5049
ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 4.7UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:4.7µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Bi-Polar [Non-Polar]; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEE-1CA4R7NR 49W5049
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 4.7Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Single-Layer
Applications Automotive; Automotive
Capacitance Type Fixed Fixed
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details
Aluminum Polymer - 337XMPL004YG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Aluminium Capacitors - 1701178 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details