Panasonic Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic EEE-1CA471AP

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W5054 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W5054
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W5054
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic - 53W3780 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic
53W3780
Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic 53W3780
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 49W5054
Product Name Aluminum Electrolytic Capacitor, 470Uf, 16V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102FCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Polypropylene film capacitor - W84(MMKP84 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Current; High Frequency; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C123U100EC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers