47µF 16V Aluminum Electrolytic Capacitors Radial, Can - SMD
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | EEE-1CA470NP-ND |
| Product Name | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Chip Capacitor |
| Applications | Automotive |
| Features | Polarized |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |