Panasonic SMD 10uF 16V Capacitor EEE-1CA100AR

Description
10uF 16V Aluminum Electrolytic Capacitor, Radial, SMD Product overview: EEE-1CA100AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1CA100AR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
10uF 16V Aluminum Electrolytic Capacitor, Radial, SMD Product overview: EEE-1CA100AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1CA100AR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 10uF 16V Capacitor
58-EEE-1CA100AR
SMD 10uF 16V Capacitor 58-EEE-1CA100AR
10uF 16V Aluminum Electrolytic Capacitor, Radial, SMD Product overview: EEE-1CA100AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1CA100AR can be used for catalog matching and distributor lookup.

10uF 16V Aluminum Electrolytic Capacitor, Radial, SMD Product overview: EEE-1CA100AR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1CA100AR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - EEE-1CA100AR - 763672-EEE-1CA100AR - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEE-1CA100AR
763672-EEE-1CA100AR
Aluminum Capacitors - EEE-1CA100AR 763672-EEE-1CA100AR
Manufacturer: Panasonic Electronic Components Win Source Part Number: 763672-EEE-1CA100AR Series: Automotive, AEC-Q200, S Operating Temperature Range: -40°C ~ 85°C Package: Radial, Can - SMD Voltage Rating: 16V Applications: General Mounting: SMD Capacitance: 10μF Tolerance: ±20% Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm) Family Name: S Categories: Capacitors Dimension: 0.157" Dia (4.00mm) Ripple Current - Low Frequency: 28mA @ 120Hz Ripple Current - High Frequency: 47.6mA @ 10kHz Height - Seated (Maximum): 0.213" (5.40mm) Alternative Parts (Cross-Reference): NAWU100M16V4X6.3LLBY F; B41115A4106M000; RVS100M1CTR-0405E; ; Introduction Date: July 27, 2008 ECCN: EAR99 Country of Origin: Japan, Malaysia Estimated EOL Date: 2026 Halogen Free: Unknown Popularity: Medium Fake Threat In the Open Market: 80 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 763672-EEE-1CA100AR
Series: Automotive, AEC-Q200, S
Operating Temperature Range: -40°C ~ 85°C
Package: Radial, Can - SMD
Voltage Rating: 16V
Applications: General
Mounting: SMD
Capacitance: 10μF
Tolerance: ±20%
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.169" L x 0.169" W (4.30mm x 4.30mm)
Family Name: S
Categories: Capacitors
Dimension: 0.157" Dia (4.00mm)
Ripple Current - Low Frequency: 28mA @ 120Hz
Ripple Current - High Frequency: 47.6mA @ 10kHz
Height - Seated (Maximum): 0.213" (5.40mm)
Alternative Parts (Cross-Reference): NAWU100M16V4X6.3LLBYF; B41115A4106M000; RVS100M1CTR-0405E; ;
Introduction Date: July 27, 2008
ECCN: EAR99
Country of Origin: Japan, Malaysia
Estimated EOL Date: 2026
Halogen Free: Unknown
Popularity: Medium
Fake Threat In the Open Market: 80 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-1CA100AR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-1CA100AR
Capacitors - Aluminum Electrolytic Capacitors EEE-1CA100AR
CAP ALUM 10UF 20% 16V SMD

CAP ALUM 10UF 20% 16V SMD

Supplier's Site
Aluminum Electrolytic Capacitor, 10Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W5027 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W5027
Aluminum Electrolytic Capacitor, 10Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W5027
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 10Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic - 53W3761 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic
53W3761
Aluminum Electrolytic Capacitor, 10Uf, 16V, 20%, Smd; Capacitor Case / Package Panasonic 53W3761
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 16V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEE-1CA100AR 763672-EEE-1CA100AR EEE-1CA100AR 49W5027
Product Name SMD 10uF 16V Capacitor Aluminum Capacitors - EEE-1CA100AR Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 10Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Chip Capacitor
RoHS Compliant Yes Yes
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C552T040AC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 1761-0402B472J250PRTTR-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1701034 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details