Panasonic Aluminum Electrolytic Capacitor, 10Uf, 16V, 20%, Smd; Ae Capacitor Case Panasonic EEE-1CA100AR.

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 16V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:S; Ripple Current AC:28mA RoHS Compliant: Yes
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 16V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:S; Ripple Current AC:28mA RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 10Uf, 16V, 20%, Smd; Ae Capacitor Case Panasonic - 29AC5287 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 16V, 20%, Smd; Ae Capacitor Case Panasonic
29AC5287
Aluminum Electrolytic Capacitor, 10Uf, 16V, 20%, Smd; Ae Capacitor Case Panasonic 29AC5287
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 16V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:S; Ripple Current AC:28mA RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 16V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:10µF; Voltage(DC):16V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:S; Ripple Current AC:28mA RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 29AC5287
Product Name Aluminum Electrolytic Capacitor, 10Uf, 16V, 20%, Smd; Ae Capacitor Case Panasonic
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-420-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.30E6 microF
View Details
Aluminum Electrolytic - 101C394U7R5BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Metallized polypropylene film interference suppression capacitor (class X2, THB series) - W42(MKP,THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, charging stations, smart meters, home appliances, variable frequency servo motors, electric vehicles, battery chargers
View Details