Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-1AA471UP

Description
Win Source Part Number: 1042379-EEE-1AA471UP Category: Capacitors>Aluminum Electrolytic Capacitors Series: S Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.402" (10.20mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 10 V Ratings: AEC-Q200 Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.315" Dia (8.00mm) Alternative Parts (Cross-Reference): EDK477M010A9PAA; ECA-1AM471; UVR1A471MED; ECA-1AM471B; EEEFK1A471P; EMVA100ADA471MHA0G; UUR1A471MNL1GSEEE-1A A471UP.; EEE1AA471UP; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: PCE3877TR,A5830966,E EE1AA471UP,PCE3877CT ,PCE3877DKR Base Product Number: EEE-1AA Product Status: Not For New Designs Ripple Current @ Low Frequency: 390 mA @ 120 Hz Ripple Current @ High Frequency: 663 mA @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1042379-EEE-1AA471UP Category: Capacitors>Aluminum Electrolytic Capacitors Series: S Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.402" (10.20mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 10 V Ratings: AEC-Q200 Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.315" Dia (8.00mm) Alternative Parts (Cross-Reference): EDK477M010A9PAA; ECA-1AM471; UVR1A471MED; ECA-1AM471B; EEEFK1A471P; EMVA100ADA471MHA0G; UUR1A471MNL1GSEEE-1A A471UP.; EEE1AA471UP; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: PCE3877TR,A5830966,E EE1AA471UP,PCE3877CT ,PCE3877DKR Base Product Number: EEE-1AA Product Status: Not For New Designs Ripple Current @ Low Frequency: 390 mA @ 120 Hz Ripple Current @ High Frequency: 663 mA @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1042379-EEE-1AA471UP - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1042379-EEE-1AA471UP
Capacitors - Aluminum Electrolytic Capacitors 1042379-EEE-1AA471UP
Win Source Part Number: 1042379-EEE-1AA471UP Category: Capacitors>Aluminum Electrolytic Capacitors Series: S Package: Tape & Reel Applications: Automotive Height - Seated (Max): 0.402" (10.20mm) Standard Package: 500 Mounting: SMD (SMT) Capacitance: 470 µF Tolerance: ±20% Voltage - Rated: 10 V Ratings: AEC-Q200 Lifetime @ Temp.: 2000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm) Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 85°C Dimension: 0.315" Dia (8.00mm) Alternative Parts (Cross-Reference): EDK477M010A9PAA; ECA-1AM471; UVR1A471MED; ECA-1AM471B; EEEFK1A471P; EMVA100ADA471MHA0G; UUR1A471MNL1GSEEE-1A A471UP.; EEE1AA471UP; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Other Names: PCE3877TR,A5830966,E EE1AA471UP,PCE3877CT ,PCE3877DKR Base Product Number: EEE-1AA Product Status: Not For New Designs Ripple Current @ Low Frequency: 390 mA @ 120 Hz Ripple Current @ High Frequency: 663 mA @ 10 kHz

Win Source Part Number: 1042379-EEE-1AA471UP
Category: Capacitors>Aluminum Electrolytic Capacitors
Series: S
Package: Tape & Reel
Applications: Automotive
Height - Seated (Max): 0.402" (10.20mm)
Standard Package: 500
Mounting: SMD (SMT)
Capacitance: 470 µF
Tolerance: ±20%
Voltage - Rated: 10 V
Ratings: AEC-Q200
Lifetime @ Temp.: 2000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.327" L x 0.327" W (8.30mm x 8.30mm)
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 85°C
Dimension: 0.315" Dia (8.00mm)
Alternative Parts (Cross-Reference): EDK477M010A9PAA; ECA-1AM471; UVR1A471MED; ECA-1AM471B; EEEFK1A471P; EMVA100ADA471MHA0G; UUR1A471MNL1GSEEE-1AA471UP.; EEE1AA471UP;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Other Names: PCE3877TR,A5830966,EEE1AA471UP,PCE3877CT,PCE3877DKR
Base Product Number: EEE-1AA
Product Status: Not For New Designs
Ripple Current @ Low Frequency: 390 mA @ 120 Hz
Ripple Current @ High Frequency: 663 mA @ 10 kHz

Buy Now Datasheet
Singapore, Singapore
SMD 470uF 10V Capacitor
58-EEE-1AA471UP
SMD 470uF 10V Capacitor 58-EEE-1AA471UP
470uF 10V 20% Aluminum Electrolytic Capacitor, SMD Product overview: EEE-1AA471UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1AA471UP can be used for catalog matching and distributor lookup.

470uF 10V 20% Aluminum Electrolytic Capacitor, SMD Product overview: EEE-1AA471UP from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 470uF, 10V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 470uF, 10V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-1AA471UP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitors - EEE-1AA471UP - ODG (Origin Data Global)
Shenzhen, China
Aluminum Electrolytic Capacitors
EEE-1AA471UP
Aluminum Electrolytic Capacitors EEE-1AA471UP
CAP ALUM 470UF 20% 10V SMD

CAP ALUM 470UF 20% 10V SMD

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 470Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W5026 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W5026
Aluminum Electrolytic Capacitor, 470Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W5026
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 10V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 470Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic - 53W3760 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 470Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic
53W3760
Aluminum Electrolytic Capacitor, 470Uf, 10V, 20%, Smd; Capacitor Case / Package Panasonic 53W3760
ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 10V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 470UF, 10V, 20%, SMD; Capacitor Case / Package:Radial Can - SMD; Capacitance:470µF; Voltage(DC):10V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-1AA471UP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-1AA471UP
Capacitors - Aluminum Electrolytic Capacitors EEE-1AA471UP
CAP ALUM 470UF 20% 10V SMD

CAP ALUM 470UF 20% 10V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1042379-EEE-1AA471UP 58-EEE-1AA471UP EEE-1AA471UP 49W5026 EEE-1AA471UP
Product Name Capacitors - Aluminum Electrolytic Capacitors SMD 470uF 10V Capacitor Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 470Uf, 10V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 470 microF 470 microF 470 microF 470 microF 470 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
WVDC 10 volts 10 volts 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 380LX102M100K202-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Applications General Purpose
Features Polarized
View Details
2 suppliers
Aluminium Capacitors - 1701040 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details