Panasonic Capacitors - Aluminum Electrolytic Capacitors EEE-0JS220WR

Description
Win Source Part Number: 1348577-EEE-0JS220WR Category: Capacitors - Aluminum Electrolytic Capacitors Series: S Package: Tape & Reel Size / Dimension: 0.118" Dia (3.00mm) Applications: Automotive Height - Seated (Max): 0.213" (5.40mm) Standard Package: 2,000 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3 V Ratings: AEC-Q200 Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.130" L x 0.130" W (3.30mm x 3.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEE-0JS Product Status: Obsolete Ripple Current @ Low Frequency: 20 mA @ 120 Hz Ripple Current @ High Frequency: 34 mA @ 10 kHz
Request a Quote Datasheet
Description
Win Source Part Number: 1348577-EEE-0JS220WR Category: Capacitors - Aluminum Electrolytic Capacitors Series: S Package: Tape & Reel Size / Dimension: 0.118" Dia (3.00mm) Applications: Automotive Height - Seated (Max): 0.213" (5.40mm) Standard Package: 2,000 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3 V Ratings: AEC-Q200 Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.130" L x 0.130" W (3.30mm x 3.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEE-0JS Product Status: Obsolete Ripple Current @ Low Frequency: 20 mA @ 120 Hz Ripple Current @ High Frequency: 34 mA @ 10 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1348577-EEE-0JS220WR - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1348577-EEE-0JS220WR
Capacitors - Aluminum Electrolytic Capacitors 1348577-EEE-0JS220WR
Win Source Part Number: 1348577-EEE-0JS220WR Category: Capacitors - Aluminum Electrolytic Capacitors Series: S Package: Tape & Reel Size / Dimension: 0.118" Dia (3.00mm) Applications: Automotive Height - Seated (Max): 0.213" (5.40mm) Standard Package: 2,000 Capacitance: 22 µF Tolerance: ±20% Voltage - Rated: 6.3 V Ratings: AEC-Q200 Lifetime @ Temp.: 1000 Hrs @ 85°C Polarization: Polar Surface Mount Land Size: 0.130" L x 0.130" W (3.30mm x 3.30mm) Mounting Type: Surface Mount Package / Case: Radial, Can - SMD Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 39 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Mfr: Panasonic Electronic Components Base Product Number: EEE-0JS Product Status: Obsolete Ripple Current @ Low Frequency: 20 mA @ 120 Hz Ripple Current @ High Frequency: 34 mA @ 10 kHz

Win Source Part Number: 1348577-EEE-0JS220WR
Category: Capacitors - Aluminum Electrolytic Capacitors
Series: S
Package: Tape & Reel
Size / Dimension: 0.118" Dia (3.00mm)
Applications: Automotive
Height - Seated (Max): 0.213" (5.40mm)
Standard Package: 2,000
Capacitance: 22 µF
Tolerance: ±20%
Voltage - Rated: 6.3 V
Ratings: AEC-Q200
Lifetime @ Temp.: 1000 Hrs @ 85°C
Polarization: Polar
Surface Mount Land Size: 0.130" L x 0.130" W (3.30mm x 3.30mm)
Mounting Type: Surface Mount
Package / Case: Radial, Can - SMD
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 39 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Mfr: Panasonic Electronic Components
Base Product Number: EEE-0JS
Product Status: Obsolete
Ripple Current @ Low Frequency: 20 mA @ 120 Hz
Ripple Current @ High Frequency: 34 mA @ 10 kHz

Buy Now Datasheet
Singapore, Singapore
Automotive SMD 22uF 6.3V Capacitor
58-EEE-0JS220WR
Automotive SMD 22uF 6.3V Capacitor 58-EEE-0JS220WR
22uF 6.3V 20% Al Electrolytic Cap, SMD, 85C, 20mA, AEC-Q200 Product overview: EEE-0JS220WR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 6.3V, 20mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-0JS220WR can be used for catalog matching and distributor lookup.

22uF 6.3V 20% Al Electrolytic Cap, SMD, 85C, 20mA, AEC-Q200 Product overview: EEE-0JS220WR from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, SMD, 22uF, 6.3V, 20mA. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Automotive, SMD, 22uF, 6.3V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEE-0JS220WR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 22Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W5000 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 22Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W5000
Aluminum Electrolytic Capacitor, 22Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W5000
ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 6.3V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:22µF; Voltage(DC):6.3V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEE-0JS220WR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-0JS220WR
Capacitors - Aluminum Electrolytic Capacitors EEE-0JS220WR
CAP ALUM 22UF 20% 6.3V SMD

CAP ALUM 22UF 20% 6.3V SMD

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1348577-EEE-0JS220WR 58-EEE-0JS220WR 49W5000 EEE-0JS220WR
Product Name Capacitors - Aluminum Electrolytic Capacitors Automotive SMD 22uF 6.3V Capacitor Aluminum Electrolytic Capacitor, 22Uf, 6.3V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 22 microF 22 microF 22 microF 22 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %)
WVDC 6.3 volts 6.3 volts 6.3 volts 6.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Polymer - 127XMPL6R3MG19X - Cornell Dubilier
Specs
Configuration / Form Factor Chip Capacitor
Technology Multilayer
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
3 suppliers
MIS Chip Capacitors - SC01000912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0103P90CCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details