Panasonic Fans, Thermal Management - Thermal - Heat Sinks EEE-0JA471P

Description
Manufacturer: AMIS Category: Fans, Thermal Management - Thermal - Heat Sinks Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 1000 Hrs @ 70°C Operating Temperature: -40°C ~ 85°C Polarization: Polar Applications: Telecom Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Fans, Thermal Management - Thermal - Heat Sinks Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 1000 Hrs @ 70°C Operating Temperature: -40°C ~ 85°C Polarization: Polar Applications: Telecom Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fans, Thermal Management - Thermal - Heat Sinks - EEE-0JA471P - Win Source Electronics
Laguna Hills, CA, United States
Fans, Thermal Management - Thermal - Heat Sinks
EEE-0JA471P
Fans, Thermal Management - Thermal - Heat Sinks EEE-0JA471P
Manufacturer: AMIS Category: Fans, Thermal Management - Thermal - Heat Sinks Capacitance: 0.22μF Tolerance: ±20% Voltage - Rated: 6.3V Lifetime @ Temp.: 1000 Hrs @ 70°C Operating Temperature: -40°C ~ 85°C Polarization: Polar Applications: Telecom Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Manufacturer: AMIS
Category: Fans, Thermal Management - Thermal - Heat Sinks
Capacitance: 0.22μF
Tolerance: ±20%
Voltage - Rated: 6.3V
Lifetime @ Temp.: 1000 Hrs @ 70°C
Operating Temperature: -40°C ~ 85°C
Polarization: Polar
Applications: Telecom
Size / Dimension: 0.335" Dia x 0.315" H (8.50mm x 8.00mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Heat Sinks
Product Number EEE-0JA471P
Product Name Fans, Thermal Management - Thermal - Heat Sinks
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / Heat Sink - aluminium-profile-d01-022-28023 - TPS Elektronik GmbH
Specs
W 223 mm (8.78 inch)
H 37.3 mm (1.47 inch)
Material Stainless steel tube
View Details
Aluminum Heat Sink -  - ToneCooling Technology Co., Ltd
ToneCooling Technology Co., Ltd
View Details
Heatsinks - 9033157 - RS Components, Ltd.
RS Components, Ltd.
Specs
L 200 mm (7.87 inch)
W 150 mm (5.91 inch)
H 25 mm (0.9843 inch)
View Details