Panasonic Aluminum Electrolytic Capacitor, 100Uf, 4V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic EEE-0GA101SR

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 4V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):4V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 4V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):4V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 100Uf, 4V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic - 49W4971 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 4V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic
49W4971
Aluminum Electrolytic Capacitor, 100Uf, 4V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic 49W4971
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 4V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):4V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 4V, 20%, SMD, FULL REEL; Capacitor Case / Package:Radial Can - SMD; Capacitance:100µF; Voltage(DC):4V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Product Range:S Series RoHS Compliant: Yes

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor, 100Uf, 4V, 20%, Smd; Ae Capacitor Case Panasonic - 53W3728 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 100Uf, 4V, 20%, Smd; Ae Capacitor Case Panasonic
53W3728
Aluminum Electrolytic Capacitor, 100Uf, 4V, 20%, Smd; Ae Capacitor Case Panasonic 53W3728
ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 4V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage(DC):4V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:S; Ripple Current AC:61mA RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 100UF, 4V, 20%, SMD; AE Capacitor Case:Radial Can - SMD; Capacitance:100µF; Voltage(DC):4V; ESR:-; Lifetime @ Temperature:2000 hours @ 85°C; Polarity:Polar; Series Name:S; Ripple Current AC:61mA RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEE-0GA101SR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEE-0GA101SR
Capacitors - Aluminum Electrolytic Capacitors EEE-0GA101SR
CAP ALUM 100UF 20% 4V SMD

CAP ALUM 100UF 20% 4V SMD

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 49W4971 53W3728 EEE-0GA101SR
Product Name Aluminum Electrolytic Capacitor, 100Uf, 4V, 20%, Smd, Full Reel; Capacitor Case / Package Panasonic Aluminum Electrolytic Capacitor, 100Uf, 4V, 20%, Smd; Ae Capacitor Case Panasonic Capacitors - Aluminum Electrolytic Capacitors
Capacitance Type Fixed Fixed Fixed
RoHS Compliant Yes Yes
Features Polarized Polarized Polarized
Capacitance Range 100 microF 100 microF 100 microF
WVDC 4 volts 4 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Electronic Capacitor - W3N(WAL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details