Panasonic CAPACITOR; SUPER CAPACITOR; RADIAL MEM BACKUP CAPACITOR, 50F, 2.3VDC EECHW0D506

Description
CAPACITOR; SUPER CAPACITOR; RADIAL MEM BACKUP CAPACITOR, 50F, 2.3VDC
Datasheet
Description
CAPACITOR; SUPER CAPACITOR; RADIAL MEM BACKUP CAPACITOR, 50F, 2.3VDC
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAPACITOR; SUPER CAPACITOR; RADIAL MEM BACKUP CAPACITOR, 50F, 2.3VDC - 70067982 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; SUPER CAPACITOR; RADIAL MEM BACKUP CAPACITOR, 50F, 2.3VDC
70067982
CAPACITOR; SUPER CAPACITOR; RADIAL MEM BACKUP CAPACITOR, 50F, 2.3VDC 70067982
CAPACITOR; SUPER CAPACITOR; RADIAL MEM BACKUP CAPACITOR, 50F, 2.3VDC

CAPACITOR; SUPER CAPACITOR; RADIAL MEM BACKUP CAPACITOR, 50F, 2.3VDC

Supplier's Site
Double Layer Capacitor, 50F, 2.3V, Rad; Capacitance Panasonic - 62W6854 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Capacitor, 50F, 2.3V, Rad; Capacitance Panasonic
62W6854
Double Layer Capacitor, 50F, 2.3V, Rad; Capacitance Panasonic 62W6854
DOUBLE LAYER CAPACITOR, 50F, 2.3V, RAD; Capacitance:50F; Voltage(DC):2.3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +40%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Can RoHS Compliant: Yes

DOUBLE LAYER CAPACITOR, 50F, 2.3V, RAD; Capacitance:50F; Voltage(DC):2.3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +40%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 hours @ 70°C; Capacitor Case / Package:Can RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 70067982 62W6854
Product Name CAPACITOR; SUPER CAPACITOR; RADIAL MEM BACKUP CAPACITOR, 50F, 2.3VDC Double Layer Capacitor, 50F, 2.3V, Rad; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Applications General Purpose
Operating Temperature -25 to 60 C (-13 to 140 F)
Capacitance Range 5.00E7 microF 5.00E7 microF
WVDC 2.3 volts 2.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C334U025DF2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details