Panasonic Double Layer Cap, 100F, 2.7V, Radial; Capacitance Panasonic EECHL0E107

Description
DOUBLE LAYER CAP, 100F, 2.7V, RADIAL; Capacitance:100F; Voltage Rating:2.7V; Product Range:HL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:70mm; Operating RoHS Compliant: Yes
Datasheet
Description
DOUBLE LAYER CAP, 100F, 2.7V, RADIAL; Capacitance:100F; Voltage Rating:2.7V; Product Range:HL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:70mm; Operating RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Layer Cap, 100F, 2.7V, Radial; Capacitance Panasonic - 96Y9201 - Newark, An Avnet Company
Chicago, IL, United States
Double Layer Cap, 100F, 2.7V, Radial; Capacitance Panasonic
96Y9201
Double Layer Cap, 100F, 2.7V, Radial; Capacitance Panasonic 96Y9201
DOUBLE LAYER CAP, 100F, 2.7V, RADIAL; Capacitance:100F; Voltage Rating:2.7V; Product Range:HL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:70mm; Operating RoHS Compliant: Yes

DOUBLE LAYER CAP, 100F, 2.7V, RADIAL; Capacitance:100F; Voltage Rating:2.7V; Product Range:HL Series; Capacitance Tolerance:± 20%; Capacitor Terminals:Radial Leaded; Diameter:18mm; Lead Spacing:7.5mm; Height:70mm; Operating RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96Y9201
Product Name Double Layer Cap, 100F, 2.7V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.00E8 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504N101J500PW-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 6A, 250Vac; Current Rating Schurter - 70K8309 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.0680 microF
WVAC 250 volts
View Details