Panasonic Cap, 1.5F, 5.5V, Double Layer, Radial; Capacitance Panasonic EECF5R5U155

Description
CAP, 1.5F, 5.5V, DOUBLE LAYER, RADIAL; Capacitance:1.5F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:NF Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; RoHS Compliant: Yes
Datasheet
Description
CAP, 1.5F, 5.5V, DOUBLE LAYER, RADIAL; Capacitance:1.5F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:NF Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 1.5F, 5.5V, Double Layer, Radial; Capacitance Panasonic - 62W6848 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1.5F, 5.5V, Double Layer, Radial; Capacitance Panasonic
62W6848
Cap, 1.5F, 5.5V, Double Layer, Radial; Capacitance Panasonic 62W6848
CAP, 1.5F, 5.5V, DOUBLE LAYER, RADIAL; Capacitance:1.5F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:NF Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; RoHS Compliant: Yes

CAP, 1.5F, 5.5V, DOUBLE LAYER, RADIAL; Capacitance:1.5F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:NF Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W6848
Product Name Cap, 1.5F, 5.5V, Double Layer, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 1.50E6 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-696-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C354U7R5EF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details