Panasonic 5.5V Capacitor EECF5R5H105

Description
Cap Supercap 1F 5.5V -20% to 80% (21.5 X 9.5mm) Radial Stacked Coin 5mm 1000h 85°C Tray Product overview: EECF5R5H105 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EECF5R5H105 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Supercap 1F 5.5V -20% to 80% (21.5 X 9.5mm) Radial Stacked Coin 5mm 1000h 85°C Tray Product overview: EECF5R5H105 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EECF5R5H105 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V Capacitor
61-EECF5R5H105
5.5V Capacitor 61-EECF5R5H105
Cap Supercap 1F 5.5V -20% to 80% (21.5 X 9.5mm) Radial Stacked Coin 5mm 1000h 85°C Tray Product overview: EECF5R5H105 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EECF5R5H105 can be used for catalog matching and distributor lookup.

Cap Supercap 1F 5.5V -20% to 80% (21.5 X 9.5mm) Radial Stacked Coin 5mm 1000h 85°C Tray Product overview: EECF5R5H105 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EECF5R5H105 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Cap, 1F, 5.5V, Double Layer, Radial; Capacitance Panasonic - 62W6843 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 1F, 5.5V, Double Layer, Radial; Capacitance Panasonic
62W6843
Cap, 1F, 5.5V, Double Layer, Radial; Capacitance Panasonic 62W6843
CAP, 1F, 5.5V, DOUBLE LAYER, RADIAL; Capacitance:1F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:F Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; RoHS Compliant: Yes

CAP, 1F, 5.5V, DOUBLE LAYER, RADIAL; Capacitance:1F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:F Series; Capacitance Tolerance:+80%, -20%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 85°C; RoHS Compliant: Yes

Supplier's Site Datasheet
CAPACITOR; SUPER CAPACITOR; PCB MOUNT MEM BACKUP CAPACITOR, 1F, 5.5V - 70067974 - Allied Electronics, Inc.
Fort Worth, TX, USA
CAPACITOR; SUPER CAPACITOR; PCB MOUNT MEM BACKUP CAPACITOR, 1F, 5.5V
70067974
CAPACITOR; SUPER CAPACITOR; PCB MOUNT MEM BACKUP CAPACITOR, 1F, 5.5V 70067974
CAPACITOR; SUPER CAPACITOR; PCB MOUNT MEM BACKUP CAPACITOR, 1F, 5.5V

CAPACITOR; SUPER CAPACITOR; PCB MOUNT MEM BACKUP CAPACITOR, 1F, 5.5V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 61-EECF5R5H105 62W6843 70067974
Product Name 5.5V Capacitor Cap, 1F, 5.5V, Double Layer, Radial; Capacitance Panasonic CAPACITOR; SUPER CAPACITOR; PCB MOUNT MEM BACKUP CAPACITOR, 1F, 5.5V
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Stacked Coin
RoHS Compliant Yes Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 1.00E12 microF 1.00E6 microF 1.00E6 microF
WVDC 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Ceramic Capacitors - WYE(X1Y2) series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, and consumer electronics and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Aluminum Electrolytic Capacitors - 2002-101273U063DF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers