Panasonic Electric Double Layer Capacitors, Supercaps - EEC-SE0H104 EEC-SE0H104

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035854-EEC-SE0H104 Packaging: AMMO PACKAGE Termination: PC Pins Voltage Rating: 5.5V Height - Seated (Max): 0.528" (13.40mm) Mounting: Through Hole Capacitance: 100mF Tolerance: -20%, +80% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 1000 Hrs @ 70°C ESR: 75 Ohm @ 1kHz Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035854-EEC-SE0H104 Packaging: AMMO PACKAGE Termination: PC Pins Voltage Rating: 5.5V Height - Seated (Max): 0.528" (13.40mm) Mounting: Through Hole Capacitance: 100mF Tolerance: -20%, +80% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 1000 Hrs @ 70°C ESR: 75 Ohm @ 1kHz Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electric Double Layer Capacitors, Supercaps - EEC-SE0H104 - 1035854-EEC-SE0H104 - Win Source Electronics
Laguna Hills, CA, United States
Electric Double Layer Capacitors, Supercaps - EEC-SE0H104
1035854-EEC-SE0H104
Electric Double Layer Capacitors, Supercaps - EEC-SE0H104 1035854-EEC-SE0H104
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1035854-EEC-SE0H104 Packaging: AMMO PACKAGE Termination: PC Pins Voltage Rating: 5.5V Height - Seated (Max): 0.528" (13.40mm) Mounting: Through Hole Capacitance: 100mF Tolerance: -20%, +80% Lead Spacing: 0.197" (5.00mm) Lifetime @ Temp.: 1000 Hrs @ 70°C ESR: 75 Ohm @ 1kHz Categories: Capacitors Status: Obsolete(EOL) Temperature Range - Operating: -25°C to 70°C Popularity: Medium Fake Threat In the Open Market: 93 pct. Supply and Demand Status: Balance

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035854-EEC-SE0H104
Packaging: AMMO PACKAGE
Termination: PC Pins
Voltage Rating: 5.5V
Height - Seated (Max): 0.528" (13.40mm)
Mounting: Through Hole
Capacitance: 100mF
Tolerance: -20%, +80%
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 1000 Hrs @ 70°C
ESR: 75 Ohm @ 1kHz
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Through-Hole 5.5V Capacitor - 61-EEC-SE0H104 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Through-Hole 5.5V Capacitor
61-EEC-SE0H104
Through-Hole 5.5V Capacitor 61-EEC-SE0H104
100mF 5.5V Radial Through Hole Supercapacitor, 75R ESR Product overview: EEC-SE0H104 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-SE0H104 can be used for catalog matching and distributor lookup.

100mF 5.5V Radial Through Hole Supercapacitor, 75R ESR Product overview: EEC-SE0H104 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-SE0H104 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EEC-SE0H104 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EEC-SE0H104
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EEC-SE0H104
CAP 100MF -20% +80% 5.5V T/H

CAP 100MF -20% +80% 5.5V T/H

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 1035854-EEC-SE0H104 61-EEC-SE0H104 EEC-SE0H104
Product Name Electric Double Layer Capacitors, Supercaps - EEC-SE0H104 Through-Hole 5.5V Capacitor Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Technology Multilayer Single-Layer
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 100000 microF 100000 microF 100000 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
WVDC 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details