Panasonic CAP 470MF -20% +80% 5.5V T/H EEC-S5R5H474

Description
CAP 470MF -20% +80% 5.5V T/H
Datasheet
Description
CAP 470MF -20% +80% 5.5V T/H
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAP 470MF -20% +80% 5.5V T/H - 590-EEC-S5R5H474 - Utmel Electronic Limited
Hong Kong, China
CAP 470MF -20% +80% 5.5V T/H
590-EEC-S5R5H474
CAP 470MF -20% +80% 5.5V T/H 590-EEC-S5R5H474
CAP 470MF -20% +80% 5.5V T/H

CAP 470MF -20% +80% 5.5V T/H

Supplier's Site
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EEC-S5R5H474 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EEC-S5R5H474
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EEC-S5R5H474
CAP 470MF -20% +80% 5.5V T/H

CAP 470MF -20% +80% 5.5V T/H

Supplier's Site
Capacitor Double Layer, 0.47F, 5.5V, +80,-20%, Radial; Capacitance Panasonic - 96K9374 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Double Layer, 0.47F, 5.5V, +80,-20%, Radial; Capacitance Panasonic
96K9374
Capacitor Double Layer, 0.47F, 5.5V, +80,-20%, Radial; Capacitance Panasonic 96K9374
CAPACITOR DOUBLE LAYER, 0.47F, 5.5V, +80,-20%, RADIAL; Capacitance:0.47F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:20mm; Lifetime @ Temperature:1000 hours @ 70°C; ESR:- RoHS Compliant: Yes

CAPACITOR DOUBLE LAYER, 0.47F, 5.5V, +80,-20%, RADIAL; Capacitance:0.47F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:20mm; Lifetime @ Temperature:1000 hours @ 70°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 590-EEC-S5R5H474 EEC-S5R5H474 96K9374
Product Name CAP 470MF -20% +80% 5.5V T/H Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors Capacitor Double Layer, 0.47F, 5.5V, +80,-20%, Radial; Capacitance Panasonic
RoHS Compliant Yes Yes
Operating Temperature -25 C (-13 F) -25 to 70 C (-13 to 158 F)
Electrolytic Capacitors Aluminum Electrolytic
Electrostatic Capacitors Aluminium
Capacitance Range 470000 microF 470000 microF 470000 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-430-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 680000 microF
View Details
Power Electronic Capacitor - W3R(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101711U075AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers