Panasonic Through-Hole 5.5V Capacitor EEC-S5R5H105

Description
1F 5.5V Radial Through Hole Capacitor, 30R ESR Product overview: EEC-S5R5H105 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-S5R5H105 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
1F 5.5V Radial Through Hole Capacitor, 30R ESR Product overview: EEC-S5R5H105 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-S5R5H105 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Through-Hole 5.5V Capacitor
61-EEC-S5R5H105
Through-Hole 5.5V Capacitor 61-EEC-S5R5H105
1F 5.5V Radial Through Hole Capacitor, 30R ESR Product overview: EEC-S5R5H105 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-S5R5H105 can be used for catalog matching and distributor lookup.

1F 5.5V Radial Through Hole Capacitor, 30R ESR Product overview: EEC-S5R5H105 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-S5R5H105 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Double Layer, 1F, 5.5V, +80, -20%, Radial; Capacitance Panasonic - 96K5733 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Double Layer, 1F, 5.5V, +80, -20%, Radial; Capacitance Panasonic
96K5733
Capacitor Double Layer, 1F, 5.5V, +80, -20%, Radial; Capacitance Panasonic 96K5733
CAPACITOR DOUBLE LAYER, 1F, 5.5V, +80, -20%, RADIAL; Capacitance:1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:20mm; Lifetime @ Temperature:1000 hours @ 70°C; ESR:-; Product Length:-RoHS Compliant: Yes

CAPACITOR DOUBLE LAYER, 1F, 5.5V, +80, -20%, RADIAL; Capacitance:1F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:20mm; Lifetime @ Temperature:1000 hours @ 70°C; ESR:-; Product Length:-RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EEC-S5R5H105 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EEC-S5R5H105
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EEC-S5R5H105
CAP 1F -20% +80% 5.5V T/H

CAP 1F -20% +80% 5.5V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 61-EEC-S5R5H105 96K5733 EEC-S5R5H105
Product Name Through-Hole 5.5V Capacitor Capacitor Double Layer, 1F, 5.5V, +80, -20%, Radial; Capacitance Panasonic Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
RoHS Compliant Yes
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF 1.00E6 microF 1.00E6 microF
Capacitance Tolerance 80 (+/- %) 80 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N560F500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers