Panasonic Capacitor Double Layer, 0.22F, 5.5V, +80,-20%, Radial; Capacitance Panasonic EEC-S0HD224V

Description
CAPACITOR DOUBLE LAYER, 0.22F, 5.5V, +80,-20%, RADIAL; Capacitance:0.22F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; ESR:- RoHS Compliant: Yes
Datasheet
Description
CAPACITOR DOUBLE LAYER, 0.22F, 5.5V, +80,-20%, RADIAL; Capacitance:0.22F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor Double Layer, 0.22F, 5.5V, +80,-20%, Radial; Capacitance Panasonic - 96K9372 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Double Layer, 0.22F, 5.5V, +80,-20%, Radial; Capacitance Panasonic
96K9372
Capacitor Double Layer, 0.22F, 5.5V, +80,-20%, Radial; Capacitance Panasonic 96K9372
CAPACITOR DOUBLE LAYER, 0.22F, 5.5V, +80,-20%, RADIAL; Capacitance:0.22F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; ESR:- RoHS Compliant: Yes

CAPACITOR DOUBLE LAYER, 0.22F, 5.5V, +80,-20%, RADIAL; Capacitance:0.22F; Voltage(DC):5.5V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +80%; Lead Spacing:5mm; Lifetime @ Temperature:1000 hours @ 70°C; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 96K9372
Product Name Capacitor Double Layer, 0.22F, 5.5V, +80,-20%, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101322U040AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Polypropylene film capacitor - W29(MKP23 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details