22mF 5.5V Radial Capacitor, 150R ESR, Al Dielectric Product overview: EEC-S0HD223V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 5.5V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-S0HD223V can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1035852-EEC-S0HD223V
Packaging: Bulk
Termination: PC Pins
Voltage Rating: 5.5V
Height - Seated (Max): 0.453" (11.50mm)
Mounting: Through Hole
Capacitance: 22mF
Tolerance: -20%, +80%
Lead Spacing: 0.197" (5.00mm)
Lifetime @ Temp.: 1000 Hrs @ 70°C
ESR: 150 Ohm @ 1kHz
Categories: Capacitors
Status: Obsolete(EOL)
Temperature Range - Operating: -25°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 61-EEC-S0HD223V | 1035852-EEC-S0HD223V |
| Product Name | 5.5V Capacitor | Electric Double Layer Capacitors, Supercaps - EEC-S0HD223V |
| Configuration / Form Factor | Leaded Capacitor | |
| RoHS Compliant | Yes | |
| Operating Temperature | -25 to 70 C (-13 to 158 F) | -25 to 70 C (-13 to 158 F) |
| Capacitance Range | 22000 microF | 22000 microF |
| Capacitance Tolerance | 80 (+/- %) | 80 (+/- %) |