Panasonic 3.6V Capacitor EEC-RG0V224V

Description
CAP 220MF -20% +80% 3.6V T/H Product overview: EEC-RG0V224V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.6V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-RG0V224V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP 220MF -20% +80% 3.6V T/H Product overview: EEC-RG0V224V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.6V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-RG0V224V can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
3.6V Capacitor
61-EEC-RG0V224V
3.6V Capacitor 61-EEC-RG0V224V
CAP 220MF -20% +80% 3.6V T/H Product overview: EEC-RG0V224V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.6V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-RG0V224V can be used for catalog matching and distributor lookup.

CAP 220MF -20% +80% 3.6V T/H Product overview: EEC-RG0V224V from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 3.6V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-RG0V224V can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitor Double Layer, 0.22F, 3.6V, +80,-20%, Radial; Capacitance Panasonic - 74R3389 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Double Layer, 0.22F, 3.6V, +80,-20%, Radial; Capacitance Panasonic
74R3389
Capacitor Double Layer, 0.22F, 3.6V, +80,-20%, Radial; Capacitance Panasonic 74R3389
CAPACITOR DOUBLE LAYER, 0.22F, 3.6V, +80,-20%, RADIAL; Capacitance:0.22F; Voltage Rating:3.6V; Capacitor Terminals:Radial Leaded; Product Range:RG Series; Capacitance Tolerance:+80%, -20%; Packaging:Each; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

CAPACITOR DOUBLE LAYER, 0.22F, 3.6V, +80,-20%, RADIAL; Capacitance:0.22F; Voltage Rating:3.6V; Capacitor Terminals:Radial Leaded; Product Range:RG Series; Capacitance Tolerance:+80%, -20%; Packaging:Each; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors - EEC-RG0V224V - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
EEC-RG0V224V
Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors EEC-RG0V224V
CAP 220MF -20% +80% 3.6V T/H

CAP 220MF -20% +80% 3.6V T/H

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors
Product Number 61-EEC-RG0V224V 74R3389 EEC-RG0V224V
Product Name 3.6V Capacitor Capacitor Double Layer, 0.22F, 3.6V, +80,-20%, Radial; Capacitance Panasonic Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; Radial Leaded Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -25 to 85 C (-13 to 185 F) -25 to 85 C (-13 to 185 F)
Capacitance Range 220000 microF 220000 microF 220000 microF
Capacitance Tolerance 80 (+/- %) -20 (+/- %) 80 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2204 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C392T250BE1AS - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 3900 microF
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers