Panasonic Connectors,Interconnects EEC-RG0V224H

Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz Lifetime @ Temp.: 2500 Hrs @ 125°C Termination: Solder Mounting Type: Fixed Package / Case: 8-SMD, No Lead Lead Spacing: 1.083" (27.50mm)
Request a Quote Datasheet
Description
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz Lifetime @ Temp.: 2500 Hrs @ 125°C Termination: Solder Mounting Type: Fixed Package / Case: 8-SMD, No Lead Lead Spacing: 1.083" (27.50mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors,Interconnects -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors,Interconnects
Connectors,Interconnects
Manufacturer: AMIS Category: Connectors,Interconn ects Packaging: Bulk Part Status: Obsolete Capacitance: 0.22μF Tolerance: ±20% ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz Lifetime @ Temp.: 2500 Hrs @ 125°C Termination: Solder Mounting Type: Fixed Package / Case: 8-SMD, No Lead Lead Spacing: 1.083" (27.50mm)

Manufacturer: AMIS
Category: Connectors,Interconnects
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
ESR (Equivalent Series Resistance): 50 Ohm @ 1kHz
Lifetime @ Temp.: 2500 Hrs @ 125°C
Termination: Solder
Mounting Type: Fixed
Package / Case: 8-SMD, No Lead
Lead Spacing: 1.083" (27.50mm)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Name Connectors,Interconnects
Termination Solder
Unlock Full Specs
to access all available technical data

Similar Products