CAP 680MF -20% +80% 3.6V T/H
CAP 680MF -20% +80% 3.6V T/H
| Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 590-EEC-RF0V684 | EEC-RF0V684 |
| Product Name | CAP 680MF -20% +80% 3.6V T/H | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors |
| RoHS Compliant | Yes | |
| Operating Temperature | -25 C (-13 F) | -25 to 85 C (-13 to 185 F) |
| Capacitance Range | 680000 microF | 680000 microF |
| Capacitance Tolerance | 20 (+/- %) | 80 (+/- %) |
| WVDC | 3.6 volts | 3.6 volts |