70F 2.1V Radial Supercapacitor, 100mR ESR, 60C Product overview: EEC-HW0D706 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.1V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 2.1V, Electric Double Layer Capacitors, Supercapacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 61-EEC-HW0D706 can be used for catalog matching and distributor lookup.
Manufacturer: Panasonic Electronic Components
Win Source Part Number: 773670-EEC-HW0D706
Series: HW
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -25°C ~ 60°C
Termination: PC Pins
Package: Radial, Can
Capacitance: 70F
Tolerance: -20%, +40%
Lead Spacing: 0.295" (7.50mm)
ESR (Equivalent Series Resistance): 100 mOhm @ 1kHz
Lifetime @ Temp.: 1000 Hrs @ 60°C
Family Name: HW
Categories: Capacitors
Dimension: 0.709" Dia (18.00mm)
Height - Seated (Maximum): 2.047" (52.00mm)
Voltage Rating DC: 2.1V
ECCN: EAR99
Country of Origin: Japan
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Limited
Quantity per package: 50
CAP 70F -20% +40% 2.1V T/H
CAP 70F -20% +40% 2.1V T/H
CAPACITOR DOUBLE LAYER, 70F, 2.1V, +40, -20%, RADIAL; Capacitance:70F; Voltage(DC):2.1V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-20%, +40%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 hours @ 70°C; ESR:-; Diameter:18mmRoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 61-EEC-HW0D706 | 773670-EEC-HW0D706 | EEC-HW0D706 | EEC-HW0D706 | 24M1754 |
| Product Name | 2.1V Capacitor | Electric Double Layer Capacitors, Supercaps - EEC-HW0D706 | Capacitors - Electric Double Layer Capacitors (EDLC), Supercapacitors | Electric Double Layer Capacitors (EDLC), Supercapacitors | Capacitor Double Layer, 70F, 2.1V, +40, -20%, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor; PC Pin | |
| RoHS Compliant | Yes | ||||
| Operating Temperature | -25 to 60 C (-13 to 140 F) | -25 to 60 C (-13 to 140 F) | -25 to 60 C (-13 to 140 F) | -25 to 60 C (-13 to 140 F) | |
| Capacitance Range | 7.00E7 microF | 7.00E7 microF | 7.00E7 microF | 7.00E7 microF | 7.00E7 microF |
| Capacitance Tolerance | 40 (+/- %) | 40 (+/- %) | 40 (+/- %) | 40 (+/- %) |