CAPACITOR DOUBLE LAYER, 0.22F, 5.5V, +80,-20%, RADIAL; Capacitance:0.22F; Voltage Rating:5.5V; Capacitor Terminals:Radial Leaded; Product Range:NF Series; Capacitance Tolerance:+80%, -20%; Packaging:Each; Lead Spacing:5mm; ESR:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 25M9122 |
| Product Name | Capacitor Double Layer, 0.22F, 5.5V, +80,-20%, Radial; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor; Radial Leaded |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Capacitance Range | 220000 microF |