Panasonic Aluminum Electrolytic Capacitor, 6.8Uf, 20%, 50V, Radial; Capacitance Panasonic EEA-GA1H6R8.

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 6.8UF, 20%, 50V, RADIAL; Capacitance:6.8µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm; Product Diameter:5mm; ESR:- RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 6.8UF, 20%, 50V, RADIAL; Capacitance:6.8µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm; Product Diameter:5mm; ESR:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 6.8Uf, 20%, 50V, Radial; Capacitance Panasonic - 27AC4465 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 6.8Uf, 20%, 50V, Radial; Capacitance Panasonic
27AC4465
Aluminum Electrolytic Capacitor, 6.8Uf, 20%, 50V, Radial; Capacitance Panasonic 27AC4465
ALUMINUM ELECTROLYTIC CAPACITOR, 6.8UF, 20%, 50V, RADIAL; Capacitance:6.8µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm; Product Diameter:5mm; ESR:- RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 6.8UF, 20%, 50V, RADIAL; Capacitance:6.8µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm; Product Diameter:5mm; ESR:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AC4465
Product Name Aluminum Electrolytic Capacitor, 6.8Uf, 20%, 50V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
Features Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C453U016BA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers