Panasonic Aluminum Electrolytic Capacitor, 2.2Uf, 20%, 50V, Radial; Capacitance Panasonic EEA-GA1H2R2

Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 20%, 50V, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:1.5mm RoHS Compliant: Yes
Datasheet
Description
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 20%, 50V, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:1.5mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitor, 2.2Uf, 20%, 50V, Radial; Capacitance Panasonic - 83T6877 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 2.2Uf, 20%, 50V, Radial; Capacitance Panasonic
83T6877
Aluminum Electrolytic Capacitor, 2.2Uf, 20%, 50V, Radial; Capacitance Panasonic 83T6877
ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 20%, 50V, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:1.5mm RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 2.2UF, 20%, 50V, RADIAL; Capacitance:2.2µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:1.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEA-GA1H2R2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEA-GA1H2R2
Capacitors - Aluminum Electrolytic Capacitors EEA-GA1H2R2
CAP ALUM 2.2UF 20% 50V RADIAL

CAP ALUM 2.2UF 20% 50V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors
Product Number 83T6877 EEA-GA1H2R2
Product Name Aluminum Electrolytic Capacitor, 2.2Uf, 20%, 50V, Radial; Capacitance Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Features Polarized Polarized
Capacitance Range 2.2 microF 2.2 microF
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C443U030EB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details