Panasonic Capacitors - Aluminum Electrolytic Capacitors EEA-GA1H150

Description
CAP ALUM 15UF 20% 50V RADIAL
Datasheet
Description
CAP ALUM 15UF 20% 50V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEA-GA1H150 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEA-GA1H150
Capacitors - Aluminum Electrolytic Capacitors EEA-GA1H150
CAP ALUM 15UF 20% 50V RADIAL

CAP ALUM 15UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 15Uf, 20%, 50V, Radial; Capacitance Panasonic - 83T6876 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 15Uf, 20%, 50V, Radial; Capacitance Panasonic
83T6876
Aluminum Electrolytic Capacitor, 15Uf, 20%, 50V, Radial; Capacitance Panasonic 83T6876
ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 20%, 50V, RADIAL; Capacitance:15µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 15UF, 20%, 50V, RADIAL; Capacitance:15µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mm; ESR:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number EEA-GA1H150 83T6876
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 15Uf, 20%, 50V, Radial; Capacitance Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C414U030DN2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers