Panasonic Capacitors - Aluminum Electrolytic Capacitors EEA-GA1H100H

Description
CAP ALUM 10UF 20% 50V RADIAL
Datasheet
Description
CAP ALUM 10UF 20% 50V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - EEA-GA1H100H - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEA-GA1H100H
Capacitors - Aluminum Electrolytic Capacitors EEA-GA1H100H
CAP ALUM 10UF 20% 50V RADIAL

CAP ALUM 10UF 20% 50V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 10Uf, 20%, 50V, Radial Leaded; Capacitance Panasonic - 49W4595 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 20%, 50V, Radial Leaded; Capacitance Panasonic
49W4595
Aluminum Electrolytic Capacitor, 10Uf, 20%, 50V, Radial Leaded; Capacitance Panasonic 49W4595
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 20%, 50V, RADIAL LEADED; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mmRoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 20%, 50V, RADIAL LEADED; Capacitance:10µF; Voltage(DC):50V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2.5mmRoHS Compliant: Yes

Supplier's Site Datasheet
Cap Aluminum Lytic 10uF 50V 20% (6.3 X 7mm) Radial 2.5mm 39mA 1000h 105C Ammo Pack - 590-EEA-GA1H100H - Utmel Electronic Limited
Hong Kong, China
Cap Aluminum Lytic 10uF 50V 20% (6.3 X 7mm) Radial 2.5mm 39mA 1000h 105C Ammo Pack
590-EEA-GA1H100H
Cap Aluminum Lytic 10uF 50V 20% (6.3 X 7mm) Radial 2.5mm 39mA 1000h 105C Ammo Pack 590-EEA-GA1H100H
Cap Aluminum Lytic 10uF 50V 20% (6.3 X 7mm) Radial 2.5mm 39mA 1000h 105C Ammo Pack

Cap Aluminum Lytic 10uF 50V 20% (6.3 X 7mm) Radial 2.5mm 39mA 1000h 105C Ammo Pack

Supplier's Site

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Capacitors Capacitors Capacitors
Product Number EEA-GA1H100H 49W4595 590-EEA-GA1H100H
Product Name Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 10Uf, 20%, 50V, Radial Leaded; Capacitance Panasonic Cap Aluminum Lytic 10uF 50V 20% (6.3 X 7mm) Radial 2.5mm 39mA 1000h 105C Ammo Pack
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor
Technology Single-Layer
Applications General Purpose; General Purpose
Capacitance Type Fixed Fixed
Features Polarized Polarized
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C104U7R5AJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E),THB series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-440-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.80E6 microF
View Details