Panasonic 15UF 25V Capacitor EEA-GA1E150B

Description
CAP ALUM 15UF 20% 25V RADIAL Product overview: EEA-GA1E150B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEA-GA1E150B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
CAP ALUM 15UF 20% 25V RADIAL Product overview: EEA-GA1E150B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEA-GA1E150B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15UF 25V Capacitor
58-EEA-GA1E150B
15UF 25V Capacitor 58-EEA-GA1E150B
CAP ALUM 15UF 20% 25V RADIAL Product overview: EEA-GA1E150B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEA-GA1E150B can be used for catalog matching and distributor lookup.

CAP ALUM 15UF 20% 25V RADIAL Product overview: EEA-GA1E150B from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15UF, 25V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15UF, 25V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEA-GA1E150B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Aluminum Capacitors - EEA-GA1E150B - 764078-EEA-GA1E150B - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - EEA-GA1E150B
764078-EEA-GA1E150B
Aluminum Capacitors - EEA-GA1E150B 764078-EEA-GA1E150B
Manufacturer: Panasonic Electronic Components Win Source Part Number: 764078-EEA-GA1E150B Series: GA Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 105°C Package: Radial, Can Voltage Rating: 25V Applications: General Capacitance: 15μF Tolerance: ±20% Lead Spacing: 0.079" (2.00mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Categories: Capacitors Dimension: 0.197" Dia (5.00mm) Ripple Current - Low Frequency: 45mA @ 120Hz Ripple Current - High Frequency: 69.75mA @ 100kHz Height - Seated (Maximum): 0.276" (7.00mm) Popularity: Medium Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Limited

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 764078-EEA-GA1E150B
Series: GA
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 105°C
Package: Radial, Can
Voltage Rating: 25V
Applications: General
Capacitance: 15μF
Tolerance: ±20%
Lead Spacing: 0.079" (2.00mm)
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Categories: Capacitors
Dimension: 0.197" Dia (5.00mm)
Ripple Current - Low Frequency: 45mA @ 120Hz
Ripple Current - High Frequency: 69.75mA @ 100kHz
Height - Seated (Maximum): 0.276" (7.00mm)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Limited

Buy Now
Capacitors - Aluminum Electrolytic Capacitors - EEA-GA1E150B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEA-GA1E150B
Capacitors - Aluminum Electrolytic Capacitors EEA-GA1E150B
CAP ALUM 15UF 20% 25V RADIAL

CAP ALUM 15UF 20% 25V RADIAL

Supplier's Site
Al Lytic Cap, Radial Ga Series, 105C Rohs Compliant Panasonic - 49W4570 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Radial Ga Series, 105C Rohs Compliant Panasonic
49W4570
Al Lytic Cap, Radial Ga Series, 105C Rohs Compliant Panasonic 49W4570
Al Lytic Cap, Radial GA Series, 105C RoHS Compliant: Yes

Al Lytic Cap, Radial GA Series, 105C RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 58-EEA-GA1E150B 764078-EEA-GA1E150B EEA-GA1E150B 49W4570
Product Name 15UF 25V Capacitor Aluminum Capacitors - EEA-GA1E150B Capacitors - Aluminum Electrolytic Capacitors Al Lytic Cap, Radial Ga Series, 105C Rohs Compliant Panasonic
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15 microF 15 microF 15 microF
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Capacitive Voltage-reduction Capacitors - W41( MKP(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitors - 2002-101462T075EA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Silicon Capacitors - 863-1821-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Operating Temperature -65 to 200 C (-85 to 392 F)
Capacitance Tolerance 20 (+/- %)
Packing Method Bulk
View Details
2 suppliers