Panasonic Al Lytic Cap, Radial Ga Series, 105C Rohs Compliant Panasonic EEA-GA1C330B

Description
Al Lytic Cap, Radial GA Series, 105C RoHS Compliant: Yes
Description
Al Lytic Cap, Radial GA Series, 105C RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Al Lytic Cap, Radial Ga Series, 105C Rohs Compliant Panasonic - 49W4564 - Newark, An Avnet Company
Chicago, IL, United States
Al Lytic Cap, Radial Ga Series, 105C Rohs Compliant Panasonic
49W4564
Al Lytic Cap, Radial Ga Series, 105C Rohs Compliant Panasonic 49W4564
Al Lytic Cap, Radial GA Series, 105C RoHS Compliant: Yes

Al Lytic Cap, Radial GA Series, 105C RoHS Compliant: Yes

Supplier's Site
Capacitors - Aluminum Electrolytic Capacitors - EEA-GA1C330B - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
EEA-GA1C330B
Capacitors - Aluminum Electrolytic Capacitors EEA-GA1C330B
CAP ALUM 33UF 20% 16V RADIAL

CAP ALUM 33UF 20% 16V RADIAL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 49W4564 EEA-GA1C330B
Product Name Al Lytic Cap, Radial Ga Series, 105C Rohs Compliant Panasonic Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Technology Single-Layer
Applications General Purpose; General Purpose
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Aluminum Electrolytic Capacitor - 101C402T200EE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
3 suppliers
Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details