Panasonic Capacitors - Aluminum Electrolytic Capacitors EEA-GA1C100

Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331208-EEA-GA1C100 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.157" Dia (4.00mm) Applications: General Purpose Height - Seated (Max): 0.276" (7.00mm) Standard Package: 200 Mounting: Through Hole Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.059" (1.50mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEAGA1C100,P14482 Base Product Number: EEA-GA1 RoHS Status: RoHS Compliant Ripple Current @ Low Frequency: 30 mA @ 120 Hz Ripple Current @ High Frequency: 46.5 mA @ 100 kHz
Request a Quote Datasheet
Description
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331208-EEA-GA1C100 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.157" Dia (4.00mm) Applications: General Purpose Height - Seated (Max): 0.276" (7.00mm) Standard Package: 200 Mounting: Through Hole Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.059" (1.50mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEAGA1C100,P14482 Base Product Number: EEA-GA1 RoHS Status: RoHS Compliant Ripple Current @ Low Frequency: 30 mA @ 120 Hz Ripple Current @ High Frequency: 46.5 mA @ 100 kHz
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitors - Aluminum Electrolytic Capacitors - 1331208-EEA-GA1C100 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Aluminum Electrolytic Capacitors
1331208-EEA-GA1C100
Capacitors - Aluminum Electrolytic Capacitors 1331208-EEA-GA1C100
Manufacturer: Panasonic Electronic Components Win Source Part Number: 1331208-EEA-GA1C100 Category: Capacitors>Aluminum Electrolytic Capacitors Packaging: Bulk Size / Dimension: 0.157" Dia (4.00mm) Applications: General Purpose Height - Seated (Max): 0.276" (7.00mm) Standard Package: 200 Mounting: Through Hole Capacitance: 10 µF Tolerance: ±20% Voltage - Rated: 16 V Lead Spacing: 0.059" (1.50mm) Lifetime @ Temp.: 1000 Hrs @ 105°C Polarization: Polar Temperature Range - Operating: -55°C ~ 105°C Case / Package: Radial, Can ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8532.22.0020 Other Part Number: EEAGA1C100,P14482 Base Product Number: EEA-GA1 RoHS Status: RoHS Compliant Ripple Current @ Low Frequency: 30 mA @ 120 Hz Ripple Current @ High Frequency: 46.5 mA @ 100 kHz

Manufacturer: Panasonic Electronic Components
Win Source Part Number: 1331208-EEA-GA1C100
Category: Capacitors>Aluminum Electrolytic Capacitors
Packaging: Bulk
Size / Dimension: 0.157" Dia (4.00mm)
Applications: General Purpose
Height - Seated (Max): 0.276" (7.00mm)
Standard Package: 200
Mounting: Through Hole
Capacitance: 10 µF
Tolerance: ±20%
Voltage - Rated: 16 V
Lead Spacing: 0.059" (1.50mm)
Lifetime @ Temp.: 1000 Hrs @ 105°C
Polarization: Polar
Temperature Range - Operating: -55°C ~ 105°C
Case / Package: Radial, Can
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8532.22.0020
Other Part Number: EEAGA1C100,P14482
Base Product Number: EEA-GA1
RoHS Status: RoHS Compliant
Ripple Current @ Low Frequency: 30 mA @ 120 Hz
Ripple Current @ High Frequency: 46.5 mA @ 100 kHz

Buy Now Datasheet
Singapore, Singapore
10uF 16V Capacitor
58-EEA-GA1C100
10uF 16V Capacitor 58-EEA-GA1C100
10uF 16V Aluminum Electrolytic Capacitor, Radial, 105C Product overview: EEA-GA1C100 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEA-GA1C100 can be used for catalog matching and distributor lookup.

10uF 16V Aluminum Electrolytic Capacitor, Radial, 105C Product overview: EEA-GA1C100 from Panasonic is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 16V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 16V, Aluminum Electrolytic Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 58-EEA-GA1C100 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Aluminum Electrolytic Capacitors - EEA-GA1C100 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Capacitors - Aluminum Electrolytic Capacitors
EEA-GA1C100
Capacitors - Aluminum Electrolytic Capacitors EEA-GA1C100
CAP ALUM 10UF 20% 16V RADIAL

CAP ALUM 10UF 20% 16V RADIAL

Supplier's Site
Aluminum Electrolytic Capacitor, 10Uf, 20%, 16V, Radial; Capacitance Panasonic - 83T6856 - Newark, An Avnet Company
Chicago, IL, United States
Aluminum Electrolytic Capacitor, 10Uf, 20%, 16V, Radial; Capacitance Panasonic
83T6856
Aluminum Electrolytic Capacitor, 10Uf, 20%, 16V, Radial; Capacitance Panasonic 83T6856
ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 20%, 16V, RADIAL; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:1.5mm; ESR:-RoHS Compliant: Yes

ALUMINUM ELECTROLYTIC CAPACITOR, 10UF, 20%, 16V, RADIAL; Capacitance:10µF; Voltage(DC):16V; Capacitance Tolerance:± 20%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:1.5mm; ESR:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 1331208-EEA-GA1C100 58-EEA-GA1C100 EEA-GA1C100 83T6856
Product Name Capacitors - Aluminum Electrolytic Capacitors 10uF 16V Capacitor Capacitors - Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor, 10Uf, 20%, 16V, Radial; Capacitance Panasonic
RoHS Compliant Yes Yes
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic
Capacitance Range 10 microF 10 microF 10 microF 10 microF
Capacitance Tolerance 20 (+/- %) 20 (+/- %) 20 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1701058 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101C552U075AH2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 5500 microF
View Details
3 suppliers
Ceramic Capacitors - 0603J0100182FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers