ALUMINUM ELECTROLYTIC CAPACITOR, 22UF, 20%, 25V, RADIAL LEADED; Capacitance:22µF; Voltage(DC):25V; Capacitance Tolerance:± 20%; Lifetime @ Temperature:1000 hours @ 105°C; Polarity:Polar; Lead Spacing:2mm; Product Diameter:5mm; ESR:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Capacitors |
| Product Number | 27AC4464 |
| Product Name | Aluminum Electrolytic Capacitor, 22Uf, 20%, 25V, Radial Leaded; Capacitance Panasonic |
| Configuration / Form Factor | Leaded Capacitor |
| Capacitance Type | Fixed |
| RoHS Compliant | Yes |
| Features | Polarized |