Panasonic Cap, 0.033Μf, 630V, 5%, Pen, 2825; Capacitance Panasonic ECWUC2J333JV

Description
CAP, 0.033µF, 630V, 5%, PEN, 2825; Capacitance:33000pF; Voltage Rating:630V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:ECWU(C) Series; Capacitor Case Style:2825 [7163 Metric];RoHS Compliant: Yes
Datasheet
Description
CAP, 0.033µF, 630V, 5%, PEN, 2825; Capacitance:33000pF; Voltage Rating:630V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:ECWU(C) Series; Capacitor Case Style:2825 [7163 Metric];RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 0.033Μf, 630V, 5%, Pen, 2825; Capacitance Panasonic - 62W6733 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.033Μf, 630V, 5%, Pen, 2825; Capacitance Panasonic
62W6733
Cap, 0.033Μf, 630V, 5%, Pen, 2825; Capacitance Panasonic 62W6733
CAP, 0.033µF, 630V, 5%, PEN, 2825; Capacitance:33000pF; Voltage Rating:630V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:ECWU(C) Series; Capacitor Case Style:2825 [7163 Metric];RoHS Compliant: Yes

CAP, 0.033µF, 630V, 5%, PEN, 2825; Capacitance:33000pF; Voltage Rating:630V; Capacitor Dielectric Type:PEN (Polyethylene Naphthalate); Capacitance Tolerance:± 5%; Product Range:ECWU(C) Series; Capacitor Case Style:2825 [7163 Metric];RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 62W6733
Product Name Cap, 0.033Μf, 630V, 5%, Pen, 2825; Capacitance Panasonic
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors PEN (Polyethylene Naphthalate)
Capacitance Range 0.0330 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100102JCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-436-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 760000 microF
View Details